Molex Cable Assy, Fpc, 45Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 15032-0245

Description
CABLE ASSY, FPC, 45POS, 3MM, 2", BRN/ORG; No. of Conductors:45Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 45POS, 3MM, 2", BRN/ORG; No. of Conductors:45Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 45Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex - 46AK7790 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 45Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
46AK7790
Cable Assy, Fpc, 45Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex 46AK7790
CABLE ASSY, FPC, 45POS, 3MM, 2", BRN/ORG; No. of Conductors:45Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 45POS, 3MM, 2", BRN/ORG; No. of Conductors:45Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7790
Product Name Cable Assy, Fpc, 45Pos, 3Mm, 2, Brn/org; No. Of Conductors Molex
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6092A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details