Molex Cable Assy, Fpc, 31Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 15031-0631

Description
CABLE ASSY, FPC, 31POS, 3MM, 6", BRN/ORG; No. of Conductors:31Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 31POS, 3MM, 6", BRN/ORG; No. of Conductors:31Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 31Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex - 46AK7737 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 31Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
46AK7737
Cable Assy, Fpc, 31Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 46AK7737
CABLE ASSY, FPC, 31POS, 3MM, 6", BRN/ORG; No. of Conductors:31Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 31POS, 3MM, 6", BRN/ORG; No. of Conductors:31Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7737
Product Name Cable Assy, Fpc, 31Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.25 ft (3.81 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details