Molex Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 15031-0615

Description
CABLE ASSY, FPC, 15POS, 3MM, 6", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 15POS, 3MM, 6", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex - 46AK7734 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
46AK7734
Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 46AK7734
CABLE ASSY, FPC, 15POS, 3MM, 6", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 15POS, 3MM, 6", BRN/ORG; No. of Conductors:15Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7734
Product Name Cable Assy, Fpc, 15Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details