Molex Cable Assy, Fpc, 9Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 15031-0609

Description
CABLE ASSY, FPC, 9POS, 3MM, 6", BRN/ORG; No. of Conductors:9Conducto r; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 9POS, 3MM, 6", BRN/ORG; No. of Conductors:9Conducto r; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 9Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex - 46AK7732 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 9Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
46AK7732
Cable Assy, Fpc, 9Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 46AK7732
CABLE ASSY, FPC, 9POS, 3MM, 6", BRN/ORG; No. of Conductors:9Conducto r; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 9POS, 3MM, 6", BRN/ORG; No. of Conductors:9Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7732
Product Name Cable Assy, Fpc, 9Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details