Molex Cable Assy, Fpc, 39Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 15031-0439

Description
CABLE ASSY, FPC, 39POS, 3MM, 4", BRN/ORG; No. of Conductors:39Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 39POS, 3MM, 4", BRN/ORG; No. of Conductors:39Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 39Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex - 46AK7727 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 39Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
46AK7727
Cable Assy, Fpc, 39Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 46AK7727
CABLE ASSY, FPC, 39POS, 3MM, 4", BRN/ORG; No. of Conductors:39Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 39POS, 3MM, 4", BRN/ORG; No. of Conductors:39Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7727
Product Name Cable Assy, Fpc, 39Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2300/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details