Molex Cable Assy, Fpc, 15Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 15031-0415

Description
CABLE ASSY, FPC, 15POS, 3MM, 4", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 15POS, 3MM, 4", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 15Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex - 46AK7720 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 15Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
46AK7720
Cable Assy, Fpc, 15Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 46AK7720
CABLE ASSY, FPC, 15POS, 3MM, 4", BRN/ORG; No. of Conductors:15Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 15POS, 3MM, 4", BRN/ORG; No. of Conductors:15Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7720
Product Name Cable Assy, Fpc, 15Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-5154-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Connecting cable - 706-150/320-3000 - WAGO
Specs
Application Instrumentation and Control
View Details