Molex Cable Assy, Fpc, 11Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 15031-0411

Description
CABLE ASSY, FPC, 11POS, 3MM, 4", BRN/ORG; No. of Conductors:11Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 11POS, 3MM, 4", BRN/ORG; No. of Conductors:11Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 11Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex - 46AK7719 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 11Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
46AK7719
Cable Assy, Fpc, 11Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 46AK7719
CABLE ASSY, FPC, 11POS, 3MM, 4", BRN/ORG; No. of Conductors:11Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 11POS, 3MM, 4", BRN/ORG; No. of Conductors:11Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7719
Product Name Cable Assy, Fpc, 11Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details