Molex Flat Flex Ribbon Jumpers, Cables 150260430

Description
CABLE PREMO-1T 102MM
Request a Quote Datasheet
Description
CABLE PREMO-1T 102MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150260430-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150260430-ND
Flat Flex Ribbon Jumpers, Cables 900-0150260430-ND
CABLE PREMO-1T 102MM

CABLE PREMO-1T 102MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150260430-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details