Molex Flat Flex Ribbon Jumpers, Cables 150231051

Description
"51 Position FFC, FPC Cable 0.020"" (0.50mm) 10.0"" (254.0mm)"
Request a Quote Datasheet
Description
"51 Position FFC, FPC Cable 0.020"" (0.50mm) 10.0"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0150231051-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0150231051-ND
Flat Flex Ribbon Jumpers, Cables 0150231051-ND
"51 Position FFC, FPC Cable 0.020"" (0.50mm) 10.0"" (254.0mm)"

"51 Position FFC, FPC Cable 0.020"" (0.50mm) 10.0"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0150231051-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details