Molex Ribbon Cable 150200072

Description
Premo-Flex 0.50 (Au) Lgt 305 TypeD 6Ckt
Request a Quote
Description
Premo-Flex 0.50 (Au) Lgt 305 TypeD 6Ckt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 2134280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2134280
Ribbon Cable 2134280
Premo-Flex 0.50 (Au) Lgt 305 TypeD 6Ckt

Premo-Flex 0.50 (Au) Lgt 305 TypeD 6Ckt

Supplier's Site
Ribbon Cable - 2134279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
2134279
Ribbon Cable 2134279
Premo-Flex 0.50 (Au) Lgt 305 TypeD 6Ckt

Premo-Flex 0.50 (Au) Lgt 305 TypeD 6Ckt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2134280
Product Name Ribbon Cable
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details