Molex Cables, Wires Fiber Optic Cables - 15020-1225 15020-1225

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033537-15020-1225 Pitch: 508 µm Length: 254 mm Number of Circuits: 49 Number of Conductors: 49 Contact Plating: Gold Cable Length: 254 mm Number of Pins: 49 Cable Pitch: 500 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15020-12250150201225 ; 150201225; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 60 V Wire/Cable Type: Flat Flex Max Current Rating: 500 mA
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033537-15020-1225 Pitch: 508 µm Length: 254 mm Number of Circuits: 49 Number of Conductors: 49 Contact Plating: Gold Cable Length: 254 mm Number of Pins: 49 Cable Pitch: 500 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15020-12250150201225 ; 150201225; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 60 V Wire/Cable Type: Flat Flex Max Current Rating: 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 15020-1225 - 15020-1225 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 15020-1225
15020-1225
Cables, Wires Fiber Optic Cables - 15020-1225 15020-1225
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033537-15020-1225 Pitch: 508 µm Length: 254 mm Number of Circuits: 49 Number of Conductors: 49 Contact Plating: Gold Cable Length: 254 mm Number of Pins: 49 Cable Pitch: 500 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15020-12250150201225 ; 150201225; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 60 V Wire/Cable Type: Flat Flex Max Current Rating: 500 mA

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033537-15020-1225
Pitch: 508 µm
Length: 254 mm
Number of Circuits: 49
Number of Conductors: 49
Contact Plating: Gold
Cable Length: 254 mm
Number of Pins: 49
Cable Pitch: 500 µm
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 15020-12250150201225; 150201225;
Country of Origin: HU
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 60 V
Wire/Cable Type: Flat Flex
Max Current Rating: 500 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 15020-1225
Product Name Cables, Wires Fiber Optic Cables - 15020-1225
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 1310/1550 nm, 0.14 NA - F-SMF-28 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details