Molex Flat Flex Ribbon Jumpers, Cables 150190955

Description
PREMO-FD19 1.0 JMPR LGT 178 TYPE
Request a Quote Datasheet
Description
PREMO-FD19 1.0 JMPR LGT 178 TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150190955-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150190955-ND
Flat Flex Ribbon Jumpers, Cables 900-0150190955-ND
PREMO-FD19 1.0 JMPR LGT 178 TYPE

PREMO-FD19 1.0 JMPR LGT 178 TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150190955-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK1031-6200-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Connecting cable - KMPYE-AIF-1-GS-GD-0,3 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers