Molex Flat Flex Ribbon Jumpers, Cables 150190309

Description
PREMO-FD19 1.0 JMPR LGT 305 TYPE
Request a Quote Datasheet
Description
PREMO-FD19 1.0 JMPR LGT 305 TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150190309-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150190309-ND
Flat Flex Ribbon Jumpers, Cables 900-0150190309-ND
PREMO-FD19 1.0 JMPR LGT 305 TYPE

PREMO-FD19 1.0 JMPR LGT 305 TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150190309-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2122-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBS-M12G5-ES-15-LE5-ND - DigiKey
Specs
Cable Length 49.2 ft (150 dm)
View Details