Molex Flat Flex Ribbon Jumpers, Cables 150180154

Description
"14 Position FFC, FPC Cable 0.020"" (0.50mm) 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"14 Position FFC, FPC Cable 0.020"" (0.50mm) 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150180154-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150180154-ND
Flat Flex Ribbon Jumpers, Cables 900-0150180154-ND
"14 Position FFC, FPC Cable 0.020"" (0.50mm) 8.000"" (203.20mm)"

"14 Position FFC, FPC Cable 0.020"" (0.50mm) 8.000"" (203.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150180154-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
Stability Cables - SP-24-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
System cable - 706-3033/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details