Molex Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 150150225

Description
Win Source Part Number: 1350669-0150150225 Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Series: Premo-Flex 15015 Pitch: 0.012" (0.30mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 2.000" (50.80mm) Cable Type: FFC, FPC Number of Conductors: 25 Standard Package: 1,000 Length - Exposed Ends: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Molex Base Product Number: 015015 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1350669-0150150225 Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Series: Premo-Flex 15015 Pitch: 0.012" (0.30mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 2.000" (50.80mm) Cable Type: FFC, FPC Number of Conductors: 25 Standard Package: 1,000 Length - Exposed Ends: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Molex Base Product Number: 015015 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1350669-0150150225 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1350669-0150150225
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1350669-0150150225
Win Source Part Number: 1350669-0150150225 Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Series: Premo-Flex 15015 Pitch: 0.012" (0.30mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 2.000" (50.80mm) Cable Type: FFC, FPC Number of Conductors: 25 Standard Package: 1,000 Length - Exposed Ends: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Molex Base Product Number: 015015 RoHS Status: Not applicable

Win Source Part Number: 1350669-0150150225
Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Series: Premo-Flex 15015
Pitch: 0.012" (0.30mm)
Termination Style: Top on Both Sides, Backers on Both Sides
Package: Bulk
Length: 2.000" (50.80mm)
Cable Type: FFC, FPC
Number of Conductors: 25
Standard Package: 1,000
Length - Exposed Ends: 0.118" (3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Molex
Base Product Number: 015015
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1350669-0150150225
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/406-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers