Molex Cables, Wires Fiber Optic Cables - 15015-0245 15015-0245

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038951-15015-0245 Pitch: 300 µm Voltage Rating: 50 V Current Rating: 200 mA Housing Material: Polyamide Number of Circuits: 45 Contact Plating: Gold Cable Length: 50.8 mm Cable Pitch: 300 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15015-02450150150245 ; 150150245; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC ELV: Compliant Contact Location: Same Side
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038951-15015-0245 Pitch: 300 µm Voltage Rating: 50 V Current Rating: 200 mA Housing Material: Polyamide Number of Circuits: 45 Contact Plating: Gold Cable Length: 50.8 mm Cable Pitch: 300 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15015-02450150150245 ; 150150245; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC ELV: Compliant Contact Location: Same Side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 15015-0245 - 15015-0245 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 15015-0245
15015-0245
Cables, Wires Fiber Optic Cables - 15015-0245 15015-0245
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038951-15015-0245 Pitch: 300 µm Voltage Rating: 50 V Current Rating: 200 mA Housing Material: Polyamide Number of Circuits: 45 Contact Plating: Gold Cable Length: 50.8 mm Cable Pitch: 300 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15015-02450150150245 ; 150150245; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC ELV: Compliant Contact Location: Same Side

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038951-15015-0245
Pitch: 300 µm
Voltage Rating: 50 V
Current Rating: 200 mA
Housing Material: Polyamide
Number of Circuits: 45
Contact Plating: Gold
Cable Length: 50.8 mm
Cable Pitch: 300 µm
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 15015-02450150150245; 150150245;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
ELV: Compliant
Contact Location: Same Side

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 15015-0245
Product Name Cables, Wires Fiber Optic Cables - 15015-0245
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details