Molex Ffc/fpc Cable, Same Side, 33Core/101.6Mm; No. Of Conductors Molex 15014-0433

Description
FFC/FPC CABLE, SAME SIDE, 33CORE/101.6MM; No. of Conductors:33Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CABLE, SAME SIDE, 33CORE/101.6MM; No. of Conductors:33Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Cable, Same Side, 33Core/101.6Mm; No. Of Conductors Molex - 77AH5016 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Same Side, 33Core/101.6Mm; No. Of Conductors Molex
77AH5016
Ffc/fpc Cable, Same Side, 33Core/101.6Mm; No. Of Conductors Molex 77AH5016
FFC/FPC CABLE, SAME SIDE, 33CORE/101.6MM; No. of Conductors:33Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

FFC/FPC CABLE, SAME SIDE, 33CORE/101.6MM; No. of Conductors:33Conductor; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5016
Product Name Ffc/fpc Cable, Same Side, 33Core/101.6Mm; No. Of Conductors Molex
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-15P-12-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, Black color, 28/24AWG, 6FT Length - 3021095-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers