Molex Ffc/fpc Cable, Same Side, 25Core/101.6Mm; No. Of Conductors Molex 15014-0425

Description
FFC/FPC CABLE, SAME SIDE, 25CORE/101.6MM; No. of Conductors:25Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CABLE, SAME SIDE, 25CORE/101.6MM; No. of Conductors:25Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Cable, Same Side, 25Core/101.6Mm; No. Of Conductors Molex - 77AH5013 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Same Side, 25Core/101.6Mm; No. Of Conductors Molex
77AH5013
Ffc/fpc Cable, Same Side, 25Core/101.6Mm; No. Of Conductors Molex 77AH5013
FFC/FPC CABLE, SAME SIDE, 25CORE/101.6MM; No. of Conductors:25Conduct or; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

FFC/FPC CABLE, SAME SIDE, 25CORE/101.6MM; No. of Conductors:25Conductor; Pitch Spacing:0.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5013
Product Name Ffc/fpc Cable, Same Side, 25Core/101.6Mm; No. Of Conductors Molex
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details