Molex Board-Board Connector, Header, 14 Position, 2Row; Pitch Spacing Molex 15-91-2140

Description
BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:C-Grid 71308 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:C-Grid 71308 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 14 Position, 2Row; Pitch Spacing Molex - 55H2209 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 14 Position, 2Row; Pitch Spacing Molex
55H2209
Board-Board Connector, Header, 14 Position, 2Row; Pitch Spacing Molex 55H2209
BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:C-Grid 71308 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 14 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:14Contacts; Gender:Header; Product Range:C-Grid 71308 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H2209
Product Name Board-Board Connector, Header, 14 Position, 2Row; Pitch Spacing Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103233-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Wtb Conn, R/a Header, 8Pos, 2Row, 1.27Mm Rohs Compliant Amphenol Communications Solutions - 85AH6359 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details