Molex Circular Connectors - Circular Connectors - Housings - 15-91-0680 15-91-0680

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174730-15-91-0680 Number of Positions: 68 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.096 mm Current Rating: 3 A Number of Contacts: 68 Gender: Male Number of Circuits: 66 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0015910680; 01591-0680; 015910680; 15910680; 71308-0168; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174730-15-91-0680 Number of Positions: 68 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.096 mm Current Rating: 3 A Number of Contacts: 68 Gender: Male Number of Circuits: 66 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0015910680; 01591-0680; 015910680; 15910680; 71308-0168; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 15-91-0680 - 1174730-15-91-0680 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 15-91-0680
1174730-15-91-0680
Circular Connectors - Circular Connectors - Housings - 15-91-0680 1174730-15-91-0680
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174730-15-91-0680 Number of Positions: 68 Pitch: 2.54 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.096 mm Current Rating: 3 A Number of Contacts: 68 Gender: Male Number of Circuits: 66 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0015910680; 01591-0680; 015910680; 15910680; 71308-0168; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174730-15-91-0680
Number of Positions: 68
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Mating Length: 6.096 mm
Current Rating: 3 A
Number of Contacts: 68
Gender: Male
Number of Circuits: 66
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0015910680; 01591-0680; 015910680; 15910680; 71308-0168;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant

Buy Now
Singapore, Singapore
Electronic Connector
2027-15-91-0680
Electronic Connector 2027-15-91-0680
Headers & Wire Housings CGrid SMT Bkwy Hdr r 15 SAu 68Ckt Tube Product overview: 15-91-0680 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-15-91-0680 can be used for catalog matching and distributor lookup.

Headers & Wire Housings CGrid SMT Bkwy Hdr r 15 SAu 68Ckt Tube Product overview: 15-91-0680 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-15-91-0680 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header Connector,pcb Mount,recept,68 Contacts,pin,0.1 Pitch Molex - 97J7727 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,68 Contacts,pin,0.1 Pitch Molex
97J7727
Header Connector,pcb Mount,recept,68 Contacts,pin,0.1 Pitch Molex 97J7727
Header Connector,PCB Mount,RECEPT,68 Contacts,PIN,0.1 Pitch

Header Connector,PCB Mount,RECEPT,68 Contacts,PIN,0.1 Pitch

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1174730-15-91-0680 2027-15-91-0680 97J7727
Product Name Circular Connectors - Circular Connectors - Housings - 15-91-0680 Electronic Connector Header Connector,pcb Mount,recept,68 Contacts,pin,0.1 Pitch Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 1124-BRR.1B.200.BSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers