Molex Circular Connectors - Circular Connectors - Housings - 15-24-6182 15-24-6182

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 15-24-6182 - 1038518-15-24-6182 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 15-24-6182
1038518-15-24-6182
Circular Connectors - Circular Connectors - Housings - 15-24-6182 1038518-15-24-6182
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038518-15-24-6182 Number of Positions: 18 Pitch: 4.2 mm Color: White Number of Rows: 2 Row Spacing: 5.5 mm Termination: Through Hole Contact Material: Brass Voltage Rating: 600 V Current Rating: 6 A Housing Material: Nylon Number of Circuits: 18 Orientation: Vertical Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 39-29-3166; 39-29-9143; 87427-08420015246182 ; 015246182; 15246182; A-42440-1821; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 600 V Lead Pitch: 4.2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038518-15-24-6182
Number of Positions: 18
Pitch: 4.2 mm
Color: White
Number of Rows: 2
Row Spacing: 5.5 mm
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 6 A
Housing Material: Nylon
Number of Circuits: 18
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 39-29-3166; 39-29-9143; 87427-08420015246182; 015246182; 15246182; A-42440-1821;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 600 V
Lead Pitch: 4.2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Header Connector,pcb Mount,recept,18 Contacts,pin,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex - 91M0564 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,18 Contacts,pin,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex
91M0564
Header Connector,pcb Mount,recept,18 Contacts,pin,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex 91M0564
Header Connector,PCB Mount,RECEPT,18 Contacts,PIN,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,18 Contacts,PIN,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 15-24-6182 1038518-15-24-6182 91M0564
Product Name Circular Connectors - Circular Connectors - Housings - 15-24-6182 Header Connector,pcb Mount,recept,18 Contacts,pin,0.165 Pitch,pc Tail Terminal,polarized Lck Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details