Molex Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex 15-24-6101

Description
CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex - 55H0261 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex
55H0261
Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex 55H0261
CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Contact Material:BrassRoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Board-to-Board, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 55H0261
Product Name Connector, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-220-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers