Molex Strain Relief, 12Way, Polyamide; Series Molex 15-04-0345

Description
STRAIN RELIEF, 12WAY, POLYAMIDE; Series:41995; Accessory Type:Strain Relief Cover; For Use With:Type 5557 Dual Row Receptacle Connectors; Body Material:PA Polyamide (Nylon) 6/6; Color:Natural; No. of Contacts:12 RoHS Compliant: Yes
Description
STRAIN RELIEF, 12WAY, POLYAMIDE; Series:41995; Accessory Type:Strain Relief Cover; For Use With:Type 5557 Dual Row Receptacle Connectors; Body Material:PA Polyamide (Nylon) 6/6; Color:Natural; No. of Contacts:12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 12Way, Polyamide; Series Molex - 92B0868 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 12Way, Polyamide; Series Molex
92B0868
Strain Relief, 12Way, Polyamide; Series Molex 92B0868
STRAIN RELIEF, 12WAY, POLYAMIDE; Series:41995; Accessory Type:Strain Relief Cover; For Use With:Type 5557 Dual Row Receptacle Connectors; Body Material:PA Polyamide (Nylon) 6/6; Color:Natural; No. of Contacts:12 RoHS Compliant: Yes

STRAIN RELIEF, 12WAY, POLYAMIDE; Series:41995; Accessory Type:Strain Relief Cover; For Use With:Type 5557 Dual Row Receptacle Connectors; Body Material:PA Polyamide (Nylon) 6/6; Color:Natural; No. of Contacts:12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92B0868
Product Name Strain Relief, 12Way, Polyamide; Series Molex
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074615 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details