Molex RFID Antennas 1462362151

Description
NFC coil 15x15mm with AWG28 wire 102mm
Request a Quote Datasheet
Description
NFC coil 15x15mm with AWG28 wire 102mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 2182116 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182116
RFID Antennas 2182116
NFC coil 15x15mm with AWG28 wire 102mm

NFC coil 15x15mm with AWG28 wire 102mm

Supplier's Site
RFID Antennas - 2182115 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182115
RFID Antennas 2182115
NFC coil 15x15mm with AWG28 wire 102mm

NFC coil 15x15mm with AWG28 wire 102mm

Supplier's Site
RFID Antennas - 23-1462362151-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
23-1462362151-ND
RFID Antennas 23-1462362151-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - 1462362151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1462362151
RFID Antennas 1462362151
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182116 23-1462362151-ND 1462362151
Product Name RFID Antennas RFID Antennas RFID Antennas
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers