Molex RFID Antennas 1462362111

Description
NFC coil 15x25mm with AWG28 wire 102mm
Request a Quote Datasheet
Description
NFC coil 15x25mm with AWG28 wire 102mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 2182108 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182108
RFID Antennas 2182108
NFC coil 15x25mm with AWG28 wire 102mm

NFC coil 15x25mm with AWG28 wire 102mm

Supplier's Site
RFID Antennas - 2182109 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182109
RFID Antennas 2182109
NFC coil 15x25mm with AWG28 wire 102mm

NFC coil 15x25mm with AWG28 wire 102mm

Supplier's Site
RFID Antennas - 900-1462362111-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
900-1462362111-ND
RFID Antennas 900-1462362111-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - 1462362111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1462362111
RFID Antennas 1462362111
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182108 900-1462362111-ND 1462362111
Product Name RFID Antennas RFID Antennas RFID Antennas
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 1248698 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 700.0 to ? MHz
View Details