Molex RFID Antennas 1462362102

Description
NFC coil 15x25mm with AWG28 wire 102mm
Request a Quote Datasheet
Description
NFC coil 15x25mm with AWG28 wire 102mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 2182107 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182107
RFID Antennas 2182107
NFC coil 15x25mm with AWG28 wire 102mm

NFC coil 15x25mm with AWG28 wire 102mm

Supplier's Site
RFID Antennas - 2182106 - RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
2182106
RFID Antennas 2182106
NFC coil 15x25mm with AWG28 wire 102mm

NFC coil 15x25mm with AWG28 wire 102mm

Supplier's Site
RFID Antennas - 900-1462362102-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
900-1462362102-ND
RFID Antennas 900-1462362102-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
RFID Antennas - 1462362102 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
1462362102
RFID Antennas 1462362102
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2182107 900-1462362102-ND 1462362102
Product Name RFID Antennas RFID Antennas RFID Antennas
Applications RFID RFID
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details