Molex RF Antennas 1462340100

Description
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.8dBi, 2.8dBi, 5.0dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.8dBi, 2.8dBi, 5.0dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM17613-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM17613-ND
RF Antennas WM17613-ND
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.8dBi, 2.8dBi, 5.0dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.8dBi, 2.8dBi, 5.0dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Multi-Band Antennas - 2182089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2182089
Multi-Band Antennas 2182089
Wide Band Antenna 100mm

Wide Band Antenna 100mm

Supplier's Site
RF Antennas - 1462340100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1462340100
RF Antennas 1462340100
829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.8dBi, 2.8dBi, 5.0dBi U.FL (UMCC), IPEX MHF1 Adhesive

829MHz, 2.1GHz, 4.35GHz General Purpose Flat Patch RF Antenna 698MHz ~ 6GHz 1.8dBi, 2.8dBi, 5.0dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM17613-ND 2182089 1462340100
Product Name RF Antennas Multi-Band Antennas RF Antennas
Applications General Purpose Multi-band General Purpose
Primary Frequency Range 829.0 to 4350.0 MHz 698.0 to ? MHz
Gain 1.8 to 5 dB 5 dB
Technology Type Patch Patch; Flat Patch
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers