Molex Antennas 146200-0011

Description
Antennas Cellular LTE Ceramic SMT 698MHz-2.7GHz
Description
Antennas Cellular LTE Ceramic SMT 698MHz-2.7GHz
Datasheet
Datasheet Summary
Powered by GS/AI

The Omni Antenna, part number 56AC9967, operates within the frequency range of 1.71 to 2.7 GHz and features a gain of 3.7 dBi. It is designed as a surface mount device (SMD) and has a linear polarization. The antenna is suitable for cellular applications and is compliant with RoHS regulations. It has an input impedance of 50 ohms and can handle input power up to 2 watts. The antenna's total efficiency exceeds 60% at 1710 MHz and is greater than 45% at 698 MHz. The product is packaged in embossed tape on a reel for convenient handling and installation.

Datasheet Summary
Powered by GS/AI

The Omni Antenna, part number 56AC9967, operates within the frequency range of 1.71 to 2.7 GHz and features a gain of 3.7 dBi. It is designed as a surface mount device (SMD) and has a linear polarization. The antenna is suitable for cellular applications and is compliant with RoHS regulations. It has an input impedance of 50 ohms and can handle input power up to 2 watts. The antenna's total efficiency exceeds 60% at 1710 MHz and is greater than 45% at 698 MHz. The product is packaged in embossed tape on a reel for convenient handling and installation.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
146200-0011
Antennas 146200-0011
Antennas Cellular LTE Ceramic SMT 698MHz-2.7GHz

Antennas Cellular LTE Ceramic SMT 698MHz-2.7GHz

Buy Now Datasheet
Omni Antenna, Lin, 1.71-2.7Ghz, 3.7Dbi; Antenna Type Molex - 56AC9966 - Newark, An Avnet Company
Chicago, IL, United States
Omni Antenna, Lin, 1.71-2.7Ghz, 3.7Dbi; Antenna Type Molex
56AC9966
Omni Antenna, Lin, 1.71-2.7Ghz, 3.7Dbi; Antenna Type Molex 56AC9966
OMNI ANTENNA, LIN, 1.71-2.7GHZ, 3.7DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:3.7dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

OMNI ANTENNA, LIN, 1.71-2.7GHZ, 3.7DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:3.7dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
Omni Antenna, Lin, 1.71-2.7Ghz, 3.7Dbi; Antenna Type Molex - 56AC9967 - Newark, An Avnet Company
Chicago, IL, United States
Omni Antenna, Lin, 1.71-2.7Ghz, 3.7Dbi; Antenna Type Molex
56AC9967
Omni Antenna, Lin, 1.71-2.7Ghz, 3.7Dbi; Antenna Type Molex 56AC9967
OMNI ANTENNA, LIN, 1.71-2.7GHZ, 3.7DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:3.7dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

OMNI ANTENNA, LIN, 1.71-2.7GHZ, 3.7DBI; Antenna Type:Cellular / LTE; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:SMD; Gain:3.7dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 146200-0011 56AC9966
Product Name Antennas Omni Antenna, Lin, 1.71-2.7Ghz, 3.7Dbi; Antenna Type Molex
Primary Frequency Range 1710.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766675 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers