Molex RF Antennas 1461860100

Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3dBi, 4dBi, 4.7dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3dBi, 4dBi, 4.7dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM12391-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM12391-ND
RF Antennas WM12391-ND
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3dBi, 4dBi, 4.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3dBi, 4dBi, 4.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
WiFi Antennas - 2182074 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182074
WiFi Antennas 2182074
GPS & WIFI Flex Ant*100mm assy

GPS & WIFI Flex Ant*100mm assy

Supplier's Site
WiFi Antennas - 2182076 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2182076
WiFi Antennas 2182076
GPS & WIFI Flex Ant*100mm assy

GPS & WIFI Flex Ant*100mm assy

Supplier's Site
RF Antennas - 1461860100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461860100
RF Antennas 1461860100
1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3dBi, 4dBi, 4.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

1.561GHz, 1.575GHz, 1.602GHz, 2.4GHz, 5GHz BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Flat Patch RF Antenna 1.575GHz ~ 1.602GHz, 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz, 3GHz ~ 6GHz 3dBi, 4dBi, 4.7dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM12391-ND 2182074 1461860100
Product Name RF Antennas WiFi Antennas RF Antennas
Applications Modem or Wireless Network; GPS; BeiDou, GLONASS, WiMax, WLAN, Wi-Fi Modem or Wireless Network BeiDou, GLONASS, WiMax, WLAN, Wi-Fi
Primary Frequency Range 1561.0 to 5000.0 MHz 1575.4 to ? MHz
Gain 3 to 4.7 dB 4 dB
Technology Type Patch Patch; Flat Patch
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details