Molex Multi-Band Antennas 146185-0100

Description
Molex 146185-0100 Multi-Band Antenna
Request a Quote Datasheet
Description
Molex 146185-0100 Multi-Band Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 1789988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
1789988
Multi-Band Antennas 1789988
Molex 146185-0100 Multi-Band Antenna

Molex 146185-0100 Multi-Band Antenna

Supplier's Site
Multi-Band Antennas - 1792018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
1792018
Multi-Band Antennas 1792018
Molex 146185-0100 Multi-Band Antenna

Molex 146185-0100 Multi-Band Antenna

Supplier's Site
Antennas 146185-0100
Antennas MultibndCellularWiFi FlexAnt CBL 100mm

Antennas MultibndCellularWiFi FlexAnt CBL 100mm

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
146185-0100
Antennas 146185-0100
Antennas MultibndCellularWiFi FlexAnt CBL 100mm

Antennas MultibndCellularWiFi FlexAnt CBL 100mm

Buy Now Datasheet
Cellular/3G Antenna, Lin, 3-6Ghz, 4Dbi; Antenna Type Molex - 70AC7231 - Newark, An Avnet Company
Chicago, IL, United States
Cellular/3G Antenna, Lin, 3-6Ghz, 4Dbi; Antenna Type Molex
70AC7231
Cellular/3G Antenna, Lin, 3-6Ghz, 4Dbi; Antenna Type Molex 70AC7231
CELLULAR/3G ANTENNA, LIN, 3-6GHZ, 4DBI; ANTENNA TYPE:CELLULAR / 3G; FREQUENCY MIN:3GHZ; FREQUENCY MAX:6GHZ; ANTENNA MOUNTING:ADHESIVE; GAIN:4DBI; VSWR:-; INPUT POWER:2W; INPUT IMPEDANCE:50OHM; ANTENNA POLARISATION:LINEAR; PRODUCT ROHS COMPLIANT: YES

CELLULAR/3G ANTENNA, LIN, 3-6GHZ, 4DBI; ANTENNA TYPE:CELLULAR / 3G; FREQUENCY MIN:3GHZ; FREQUENCY MAX:6GHZ; ANTENNA MOUNTING:ADHESIVE; GAIN:4DBI; VSWR:-; INPUT POWER:2W; INPUT IMPEDANCE:50OHM; ANTENNA POLARISATION:LINEAR; PRODUCT ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 146185-0100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
146185-0100
RF Antennas 146185-0100
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1789988 1792018 146185-0100 146185-0100 70AC7231 146185-0100
Product Name Multi-Band Antennas Multi-Band Antennas Antennas Antennas Cellular/3G Antenna, Lin, 3-6Ghz, 4Dbi; Antenna Type Molex RF Antennas
Applications Multi-band Multi-band
Primary Frequency Range 824.0 to ? MHz 824.0 to ? MHz 3000.0 to 6000.0 MHz
Gain 4 dB 4 dB 4 dB
Form Factor / Mounting Internal Internal
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details