Molex RF Antennas 1461840150

Description
4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.3dB MMCX Male Adhesive
Request a Quote Datasheet
Description
4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.3dB MMCX Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1461840150-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1461840150-ND
RF Antennas 1461840150-ND
4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.3dB MMCX Male Adhesive

4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.3dB MMCX Male Adhesive

Buy Now Datasheet
RF Antennas - 1461840150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1461840150
RF Antennas 1461840150
4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.3dB MMCX Male Adhesive

4.5GHz PCB Trace RF Antenna 3GHz ~ 6GHz 4.3dB MMCX Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1461840150-ND 1461840150
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details