2 Coil, 1 Layer 9.6µH, 5.6µH Wireless Charging Coil Receiver, Transmitter 550mOhm, 38mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | WM15006-ND |
| Product Name | Wireless Charging Coils |
| Inductance Range | 5.6 to 9.6 microH |
| Inductance Tolerance | 2 (+/- %) |
| DCR | 0.0380 ohms |