RF ANT 2.4GHZ/5.4GHZ CHIP SLD Product overview: 1461750001 from Molex is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1461750001 can be used for catalog matching and distributor lookup.
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4.2dB Solder Surface Mount
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4.2dB Solder Surface Mount
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4.2dB Solder Surface Mount
2.4GHz, 5.4GHz WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 4.2dB Solder Surface Mount
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 2182063 | 875-1461750001 | WM13067CT-ND | 1461750001 |
| Product Name | WiFi Antennas | 2.4GHZ 5.4GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network | RF Testing | Modem or Wireless Network; WLAN | WLAN |
| Primary Frequency Range | 5150.0 to ? MHz | 2400.0 to 5850.0 MHz | 2400.0 to 5400.0 MHz | |
| Form Factor / Mounting | Internal | Internal |