Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
MOLEX
1461539150 -- RF ANTENNAS
Molex
RF Antennas
1461539150
Description
WIFI 6E AUTOMOTIVE FLEXIBLE ANT
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WIFI 6E AUTOMOTIVE FLEXIBLE ANT
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Antennas
900-1461539150-ND
RF Antennas
900-1461539150-ND
WIFI 6E AUTOMOTIVE FLEXIBLE ANT
WIFI 6E AUTOMOTIVE FLEXIBLE ANT
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Antennas
Product Number
900-1461539150-ND
Product Name
RF Antennas
Applications
Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range
2450.0 to 6525.0 MHz
Gain
2.4 dB
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Antennas
2195849-5
Specs
Applications
ISM, LoRaWAN, Zigbee
Pattern Type
Omni directional
Polarization
Linear
View Details
ArduSimple
Thread adapter for survey GNSS Multiband antenna
AS-ACC-SURVEYTHR-00
View Details
Federal Signal Corporation - Industrial Signaling and Systems
OMNI-B Series Broadband Antenna
Specs
Applications
Modem or Wireless Network
View Details
WAGO
Antenna
758-961
Specs
Primary Frequency Range
699.0 to 2690.0 MHz
View Details
3
suppliers