Molex Antennas 146153-1100

Description
Antennas 2.4/5G Dual Band Flex MFH4 100mm Lgth
Datasheet
Description
Antennas 2.4/5G Dual Band Flex MFH4 100mm Lgth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
146153-1100
Antennas 146153-1100
Antennas 2.4/5G Dual Band Flex MFH4 100mm Lgth

Antennas 2.4/5G Dual Band Flex MFH4 100mm Lgth

Buy Now Datasheet
Wifi Antenna, 4.9-5.93Ghz, 4Dbi Rohs Compliant Molex - 80AH2955 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Antenna, 4.9-5.93Ghz, 4Dbi Rohs Compliant Molex
80AH2955
Wifi Antenna, 4.9-5.93Ghz, 4Dbi Rohs Compliant Molex 80AH2955
WIFI ANTENNA, 4.9-5.93GHZ, 4DBI ROHS COMPLIANT: YES

WIFI ANTENNA, 4.9-5.93GHZ, 4DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 146153-1100 80AH2955
Product Name Antennas Wifi Antenna, 4.9-5.93Ghz, 4Dbi Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details