Molex Wifi Antenna, 4.9-5.93Ghz, 4.25Dbi Rohs Compliant Molex 146153-1050

Description
WIFI ANTENNA, 4.9-5.93GHZ, 4.25DBI ROHS COMPLIANT: YES
Datasheet
Description
WIFI ANTENNA, 4.9-5.93GHZ, 4.25DBI ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wifi Antenna, 4.9-5.93Ghz, 4.25Dbi Rohs Compliant Molex - 80AH2954 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Antenna, 4.9-5.93Ghz, 4.25Dbi Rohs Compliant Molex
80AH2954
Wifi Antenna, 4.9-5.93Ghz, 4.25Dbi Rohs Compliant Molex 80AH2954
WIFI ANTENNA, 4.9-5.93GHZ, 4.25DBI ROHS COMPLIANT: YES

WIFI ANTENNA, 4.9-5.93GHZ, 4.25DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
146153-1050
Antennas 146153-1050
Antennas 2.4/5G Dual Band Flex MHF4 50mm Lgth

Antennas 2.4/5G Dual Band Flex MHF4 50mm Lgth

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 80AH2954 146153-1050
Product Name Wifi Antenna, 4.9-5.93Ghz, 4.25Dbi Rohs Compliant Molex Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers