Molex WiFi Antennas 146153-0100

Description
2.4GHz 5GHz Wifi Antenna w Cable 100mm
Request a Quote Datasheet
Description
2.4GHz 5GHz Wifi Antenna w Cable 100mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 9076517 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
9076517
WiFi Antennas 9076517
2.4GHz 5GHz Wifi Antenna w Cable 100mm

2.4GHz 5GHz Wifi Antenna w Cable 100mm

Supplier's Site
WiFi Antennas - 1722982 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
1722982
WiFi Antennas 1722982
2.4GHz 5GHz Wifi Antenna w Cable 100mm

2.4GHz 5GHz Wifi Antenna w Cable 100mm

Supplier's Site
Sheung Wan, Hong Kong
Antennas
146153-0100
Antennas 146153-0100
Antennas 2.4/5G dual band Flex*100mm assy

Antennas 2.4/5G dual band Flex*100mm assy

Buy Now Datasheet
Wifi Antenna, Linear, 4.9-5.93Ghz, 4Dbi; Antenna Type Molex - 56Y1821 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Antenna, Linear, 4.9-5.93Ghz, 4Dbi; Antenna Type Molex
56Y1821
Wifi Antenna, Linear, 4.9-5.93Ghz, 4Dbi; Antenna Type Molex 56Y1821
WIFI ANTENNA, LINEAR, 4.9-5.93GHZ, 4DBI; Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.93GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WIFI ANTENNA, LINEAR, 4.9-5.93GHZ, 4DBI; Antenna Type:WiFi; Frequency Min:4.9GHz; Frequency Max:5.93GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 9076517 146153-0100 56Y1821
Product Name WiFi Antennas Antennas Wifi Antenna, Linear, 4.9-5.93Ghz, 4Dbi; Antenna Type Molex
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz 4900.0 to 5930.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details