Molex CAB ASY, 6 CKT 1M MINI-FIT TPA2,SINGLE ROW 145135-0610

Description
CAB ASY, 6 CKT 1M MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet
Description
CAB ASY, 6 CKT 1M MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 6 CKT 1M MINI-FIT TPA2,SINGLE ROW - 145135-0610 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 6 CKT 1M MINI-FIT TPA2,SINGLE ROW
145135-0610
CAB ASY, 6 CKT 1M MINI-FIT TPA2,SINGLE ROW 145135-0610
CAB ASY, 6 CKT 1M MINI-FIT TPA2,SINGLE ROW

CAB ASY, 6 CKT 1M MINI-FIT TPA2,SINGLE ROW

Buy Now
Cable Assy, Mini-Fit 6P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 84AC4814 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Fit 6P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
84AC4814
Cable Assy, Mini-Fit 6P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 84AC4814
CABLE ASSY, MINI-FIT 6P RCPT-RCPT, 3.3FT; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, MINI-FIT 6P RCPT-RCPT, 3.3FT; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:1m; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Fit 6 Circuit 1M Rohs Compliant Molex - 79AH8798 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit 6 Circuit 1M Rohs Compliant Molex
79AH8798
Mini-Fit 6 Circuit 1M Rohs Compliant Molex 79AH8798
MINI-FIT 6 CIRCUIT 1M ROHS COMPLIANT: YES

MINI-FIT 6 CIRCUIT 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145135-0610 84AC4814 79AH8798
Product Name CAB ASY, 6 CKT 1M MINI-FIT TPA2,SINGLE ROW Cable Assy, Mini-Fit 6P Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex Mini-Fit 6 Circuit 1M Rohs Compliant Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details