Molex CAB ASY, 4 CKT 300MM MINI-FIT TPA2,SINGLE ROW 145135-0403

Description
CAB ASY, 4 CKT 300MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet
Description
CAB ASY, 4 CKT 300MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 4 CKT 300MM MINI-FIT TPA2,SINGLE ROW - 145135-0403 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 4 CKT 300MM MINI-FIT TPA2,SINGLE ROW
145135-0403
CAB ASY, 4 CKT 300MM MINI-FIT TPA2,SINGLE ROW 145135-0403
CAB ASY, 4 CKT 300MM MINI-FIT TPA2,SINGLE ROW

CAB ASY, 4 CKT 300MM MINI-FIT TPA2,SINGLE ROW

Buy Now
Cable Assy, Mini-Fit 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 84AC4805 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Fit 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex
84AC4805
Cable Assy, Mini-Fit 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex 84AC4805
CABLE ASSY, MINI-FIT 4P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWGRoHS Compliant: Yes

CABLE ASSY, MINI-FIT 4P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Fit 4 Circuit 300Mm Rohs Compliant Molex - 79AH8789 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit 4 Circuit 300Mm Rohs Compliant Molex
79AH8789
Mini-Fit 4 Circuit 300Mm Rohs Compliant Molex 79AH8789
MINI-FIT 4 CIRCUIT 300MM ROHS COMPLIANT: YES

MINI-FIT 4 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145135-0403 84AC4805 79AH8789
Product Name CAB ASY, 4 CKT 300MM MINI-FIT TPA2,SINGLE ROW Cable Assy, Mini-Fit 4P Rcpt-Rcpt, 11.8; Connector To Connector Molex Mini-Fit 4 Circuit 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details