Molex CAB ASY, 2 CKT 300MM MINI-FIT TPA2,SINGLE ROW 145135-0203

Description
CAB ASY, 2 CKT 300MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet
Description
CAB ASY, 2 CKT 300MM MINI-FIT TPA2,SINGLE ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 2 CKT 300MM MINI-FIT TPA2,SINGLE ROW - 145135-0203 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 2 CKT 300MM MINI-FIT TPA2,SINGLE ROW
145135-0203
CAB ASY, 2 CKT 300MM MINI-FIT TPA2,SINGLE ROW 145135-0203
CAB ASY, 2 CKT 300MM MINI-FIT TPA2,SINGLE ROW

CAB ASY, 2 CKT 300MM MINI-FIT TPA2,SINGLE ROW

Buy Now
Cable Assy, Mini-Fit 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 84AC4797 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini-Fit 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex
84AC4797
Cable Assy, Mini-Fit 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex 84AC4797
CABLE ASSY, MINI-FIT 2P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWGRoHS Compliant: Yes

CABLE ASSY, MINI-FIT 2P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Fit TPA Receptacle to Mini-Fit TPA Receptacle; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Fit 2 Circuit 300Mm Rohs Compliant Molex - 79AH8781 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit 2 Circuit 300Mm Rohs Compliant Molex
79AH8781
Mini-Fit 2 Circuit 300Mm Rohs Compliant Molex 79AH8781
MINI-FIT 2 CIRCUIT 300MM ROHS COMPLIANT: YES

MINI-FIT 2 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 145135-0203 84AC4797 79AH8781
Product Name CAB ASY, 2 CKT 300MM MINI-FIT TPA2,SINGLE ROW Cable Assy, Mini-Fit 2P Rcpt-Rcpt, 11.8; Connector To Connector Molex Mini-Fit 2 Circuit 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details