Molex CAB ASY,MICROFIT TPA,7 CKT 75MM L, BLK,DBL END 145132-0700

Description
CAB ASY,MICROFIT TPA,7 CKT 75MM L, BLK,DBL END
Request a Quote Datasheet
Description
CAB ASY,MICROFIT TPA,7 CKT 75MM L, BLK,DBL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY,MICROFIT TPA,7 CKT 75MM L, BLK,DBL END - 145132-0700 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY,MICROFIT TPA,7 CKT 75MM L, BLK,DBL END
145132-0700
CAB ASY,MICROFIT TPA,7 CKT 75MM L, BLK,DBL END 145132-0700
CAB ASY,MICROFIT TPA,7 CKT 75MM L, BLK,DBL END

CAB ASY,MICROFIT TPA,7 CKT 75MM L, BLK,DBL END

Buy Now
Cable Assy, 7Pos, Rcpt-Rcpt, 3; Connector To Connector Molex - 82AC4688 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 3; Connector To Connector Molex
82AC4688
Cable Assy, 7Pos, Rcpt-Rcpt, 3; Connector To Connector Molex 82AC4688
CABLE ASSY, 7POS, RCPT-RCPT, 3"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:7Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3"RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 3"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:7Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 145132-0700 82AC4688
Product Name CAB ASY,MICROFIT TPA,7 CKT 75MM L, BLK,DBL END Cable Assy, 7Pos, Rcpt-Rcpt, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details