Molex CAB ASY,MICROFIT TPA,6 CKT 150MM L, BLK,DBL END 145132-0601

Description
CAB ASY,MICROFIT TPA,6 CKT 150MM L, BLK,DBL END
Request a Quote Datasheet
Description
CAB ASY,MICROFIT TPA,6 CKT 150MM L, BLK,DBL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY,MICROFIT TPA,6 CKT 150MM L, BLK,DBL END - 145132-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY,MICROFIT TPA,6 CKT 150MM L, BLK,DBL END
145132-0601
CAB ASY,MICROFIT TPA,6 CKT 150MM L, BLK,DBL END 145132-0601
CAB ASY,MICROFIT TPA,6 CKT 150MM L, BLK,DBL END

CAB ASY,MICROFIT TPA,6 CKT 150MM L, BLK,DBL END

Buy Now
Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 82AC4685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
82AC4685
Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 82AC4685
CABLE ASSY, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 145132-0601 82AC4685
Product Name CAB ASY,MICROFIT TPA,6 CKT 150MM L, BLK,DBL END Cable Assy, 6Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details