Molex CAB ASY,MICROFIT TPA,6 CKT 75MM L, BLK,DBL END 145132-0600

Description
CAB ASY,MICROFIT TPA,6 CKT 75MM L, BLK,DBL END
Request a Quote Datasheet
Description
CAB ASY,MICROFIT TPA,6 CKT 75MM L, BLK,DBL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY,MICROFIT TPA,6 CKT 75MM L, BLK,DBL END - 145132-0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY,MICROFIT TPA,6 CKT 75MM L, BLK,DBL END
145132-0600
CAB ASY,MICROFIT TPA,6 CKT 75MM L, BLK,DBL END 145132-0600
CAB ASY,MICROFIT TPA,6 CKT 75MM L, BLK,DBL END

CAB ASY,MICROFIT TPA,6 CKT 75MM L, BLK,DBL END

Buy Now
Cable Assy, 6Pos, Rcpt-Rcpt, 3; Connector To Connector Molex - 82AC4684 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 3; Connector To Connector Molex
82AC4684
Cable Assy, 6Pos, Rcpt-Rcpt, 3; Connector To Connector Molex 82AC4684
CABLE ASSY, 6POS, RCPT-RCPT, 3"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3"RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 3"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 145132-0600 82AC4684
Product Name CAB ASY,MICROFIT TPA,6 CKT 75MM L, BLK,DBL END Cable Assy, 6Pos, Rcpt-Rcpt, 3; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details