Molex CAB ASY,MICROFIT TPA,5 CKT 300MM L, BLK,DBL END 145132-0503

Description
CAB ASY,MICROFIT TPA,5 CKT 300MM L, BLK,DBL END
Request a Quote Datasheet
Description
CAB ASY,MICROFIT TPA,5 CKT 300MM L, BLK,DBL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY,MICROFIT TPA,5 CKT 300MM L, BLK,DBL END - 145132-0503 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY,MICROFIT TPA,5 CKT 300MM L, BLK,DBL END
145132-0503
CAB ASY,MICROFIT TPA,5 CKT 300MM L, BLK,DBL END 145132-0503
CAB ASY,MICROFIT TPA,5 CKT 300MM L, BLK,DBL END

CAB ASY,MICROFIT TPA,5 CKT 300MM L, BLK,DBL END

Buy Now
Cable Assy, 5Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 82AC4682 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
82AC4682
Cable Assy, 5Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 82AC4682
CABLE ASSY, 5POS, RCPT-RCPT, 11.8"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 11.8"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 145132-0503 82AC4682
Product Name CAB ASY,MICROFIT TPA,5 CKT 300MM L, BLK,DBL END Cable Assy, 5Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details