Molex CAB ASY,MICROFIT TPA,5 CKT 150MM L, BLK,DBL END 145132-0501

Description
CAB ASY,MICROFIT TPA,5 CKT 150MM L, BLK,DBL END
Request a Quote Datasheet
Description
CAB ASY,MICROFIT TPA,5 CKT 150MM L, BLK,DBL END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY,MICROFIT TPA,5 CKT 150MM L, BLK,DBL END - 145132-0501 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY,MICROFIT TPA,5 CKT 150MM L, BLK,DBL END
145132-0501
CAB ASY,MICROFIT TPA,5 CKT 150MM L, BLK,DBL END 145132-0501
CAB ASY,MICROFIT TPA,5 CKT 150MM L, BLK,DBL END

CAB ASY,MICROFIT TPA,5 CKT 150MM L, BLK,DBL END

Buy Now
Cable Assy, 5Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 82AC4681 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
82AC4681
Cable Assy, 5Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 82AC4681
CABLE ASSY, 5POS, RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:5Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 5.9"; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:5Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 145132-0501 82AC4681
Product Name CAB ASY,MICROFIT TPA,5 CKT 150MM L, BLK,DBL END Cable Assy, 5Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - 189-512013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details