Molex Battery Products - Batteries Non-Rechargeable (Primary) 133310001

Description
BATTERY ZINC 1.5V
Description
BATTERY ZINC 1.5V

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Batteries Non-Rechargeable (Primary) - 133310001 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
133310001
Battery Products - Batteries Non-Rechargeable (Primary) 133310001
BATTERY ZINC 1.5V

BATTERY ZINC 1.5V

Supplier's Site
Battery, Non Rechargeable, 1.5V; Battery Voltage Molex - 71AC1637 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 1.5V; Battery Voltage Molex
71AC1637
Battery, Non Rechargeable, 1.5V; Battery Voltage Molex 71AC1637
BATTERY, NON RECHARGEABLE, 1.5V; Battery Voltage:1.5V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:90mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:0.7mm; External Width:72mm RoHS Compliant: Yes

BATTERY, NON RECHARGEABLE, 1.5V; Battery Voltage:1.5V; Battery Size Code:-; Battery Technology:Zinc Carbon; Battery Capacity:90mAh; Battery Terminals:Pressure Contact; External Diameter:-; External Height:0.7mm; External Width:72mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 133310001 71AC1637
Product Name Battery Products - Batteries Non-Rechargeable (Primary) Battery, Non Rechargeable, 1.5V; Battery Voltage Molex
Primary Batteries Zinc-carbon (Leclanché); Thin Film (Zinc Carbon) Zinc Carbon
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
Lead Acid Batteries - 1748862 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Emergency lighting
Capacity 9 ampere-hr
View Details