Molex Battery Products Batteries Non-Rechargeable (Primary) 132990001

Description
Manufacturer: Molex Category: Battery Products Batteries Non-Rechargeable (Primary) Series: 13299 Package: Box Size / Dimension: 2.36" L x 1.65" W x 0.03" H (60.0mm x 42.0mm x 0.7mm) Voltage - Rated: 3 V Battery Chemistry: Thin Film (Zinc Carbon) Capacity: 10mAh Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Battery Products Batteries Non-Rechargeable (Primary) Series: 13299 Package: Box Size / Dimension: 2.36" L x 1.65" W x 0.03" H (60.0mm x 42.0mm x 0.7mm) Voltage - Rated: 3 V Battery Chemistry: Thin Film (Zinc Carbon) Capacity: 10mAh Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products Batteries Non-Rechargeable (Primary) -  - Win Source Electronics
Laguna Hills, CA, United States
Battery Products Batteries Non-Rechargeable (Primary)
Battery Products Batteries Non-Rechargeable (Primary)
Manufacturer: Molex Category: Battery Products Batteries Non-Rechargeable (Primary) Series: 13299 Package: Box Size / Dimension: 2.36" L x 1.65" W x 0.03" H (60.0mm x 42.0mm x 0.7mm) Voltage - Rated: 3 V Battery Chemistry: Thin Film (Zinc Carbon) Capacity: 10mAh Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Battery Products Batteries Non-Rechargeable (Primary)
Series: 13299
Package: Box
Size / Dimension: 2.36" L x 1.65" W x 0.03" H (60.0mm x 42.0mm x 0.7mm)
Voltage - Rated: 3 V
Battery Chemistry: Thin Film (Zinc Carbon)
Capacity: 10mAh
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - 132990001 - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
132990001
Battery Products - Batteries Non-Rechargeable (Primary) 132990001
BATTERY ZINC 3V

BATTERY ZINC 3V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Batteries Batteries
Product Number 132990001
Product Name Battery Products Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Voltage 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 1834299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2477
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details