Molex Bushings, Grommets 1301800410

Description
GROMMET-974- F4 .562 BLACK MAX-L
Request a Quote Datasheet
Description
GROMMET-974- F4 .562 BLACK MAX-L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1301800410-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1301800410-ND
Bushings, Grommets 1301800410-ND
GROMMET-974- F4 .562 BLACK MAX-L

GROMMET-974- F4 .562 BLACK MAX-L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1301800410-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Screw Grommets - 36-765-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers