Molex Bushings, Grommets 1301800409

Description
"Grommet 0.375"" ~ 0.437"" (9.52mm ~ 11.10mm) Green"
Request a Quote Datasheet
Description
"Grommet 0.375"" ~ 0.437"" (9.52mm ~ 11.10mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1301800409-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1301800409-ND
Bushings, Grommets 1301800409-ND
"Grommet 0.375"" ~ 0.437"" (9.52mm ~ 11.10mm) Green"

"Grommet 0.375"" ~ 0.437"" (9.52mm ~ 11.10mm) Green"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1301800409-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details