PWR ENT RCPT NON-NEMA STR SCREW
AC Power Plugs & Receptacles WATERTITE 50A 2P3W 250V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | WM24798-ND | 1301550154 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Device Type | Power Entry Module | Plug |
| Configuration | NEMA; Other | |
| Mounting Style | Free Hanging (In-Line) | |
| Termination Types | Screw | |
| Standards / Certifications | UL; CSA; CSA, UL | RoHS |